Freescale Semiconductor, Inc. (NXP Semiconductors) PC33FS8530A1ESR2
- 收藏
- 对比
PC33FS8530A1ESR2
909-PC33FS8530A1ESR2
接口 - 专用
--
大陆
立即发货

PC33FS8530A1ESR2 datasheet pdf and Interface - Specialized product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PC33FS8530A1ESR2详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PC33FS8530A1ESR2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
0.95(Max)
Package Width
8
Package Length
8
PCB changed
56
Supplier Package
HVQFN EP
包装
卷带
零件状态
Unconfirmed
引脚数量
56
PC33FS8530A1ESR2拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale
Freescale
Freescale
Freescale
Freescale







哦! 它是空的。