Freescale Semiconductor, Inc. (NXP Semiconductors) PN5331B3HN
- 收藏
- 对比
PN5331B3HN
909-PN5331B3HN
接口 - 专用
--
大陆
立即发货

PN5331B3HN datasheet pdf and Interface - Specialized product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PN5331B3HN详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PN5331B3HN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.83
Package Width
6
Package Length
6
PCB changed
40
Standard Package Name
QFN
Supplier Package
HVQFN EP
Lead Shape
No Lead
零件状态
活跃
引脚数量
40
PN5331B3HN拓展信息
Freescale
Freescale
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。