Freescale Semiconductor, Inc. (NXP Semiconductors) PCA9540D,112
- 收藏
- 对比
PCA9540D,112
909-PCA9540D,112
接口 - 模拟开关,多路复用器,多路分解器
--
大陆
立即发货

PCA9540D,112 datasheet pdf and Interface - Analog Switches, Multiplexers, Demultiplexers product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PCA9540D,112详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PCA9540D,112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.45(Max)
Package Width
4(Max)
Package Length
5(Max)
PCB changed
8
Standard Package Name
SOP
Supplier Package
SO
Lead Shape
Gull-wing
包装
Bulk
零件状态
Obsolete
PCA9540D,112拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。