Freescale Semiconductor, Inc. (NXP Semiconductors) PMPF0100F0AEP
- 收藏
- 对比
PMPF0100F0AEP
909-PMPF0100F0AEP
集成电路(IC)
--
大陆
立即发货

PMPF0100F0AEP datasheet pdf and Integrated Circuits (ICs) product details from Freescale Semiconductor, Inc. (NXP Semiconductors) stock available at utmel
1最小包装量--
PMPF0100F0AEP详情
Freescale Semiconductor, Inc. (NXP Semiconductors) PMPF0100F0AEP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
SVHC
有
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.85(Max)
Package Width
8
Package Length
8
PCB changed
56
Supplier Package
QFN EP
零件状态
Obsolete
引脚数量
56
PMPF0100F0AEP拓展信息
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)
Freescale Semiconductor, Inc. (NXP Semiconductors)







哦! 它是空的。