注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥228.576026
10
¥215.637761
100
¥203.431851
500
¥191.916839
1000
¥181.053623
DLP-2232M-G详情
FTDI DLP-2232M-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
FT2232D
Interface Type
FIFO, UART, USB
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.676802 oz
Package
Bulk
厂商
FTDI, Future Technology Devices International Ltd
Product Status
活跃
包装
Bulk
系列
DLP-2232
类型
USB to FIFO/UART
功能
USB转串口
工作电源电压
5 V
注意
-
使用的 IC/零件
FT2232D
提供的内容
Board(s)
主要属性
USB 供电
嵌入式
Yes, MCU
次要属性
On-Board LEDs
产品
开发板
DLP-2232M-G拓展信息
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd







哦! 它是空的。