FTDI, Future Technology Devices International Ltd UMFT230XA-01
- 收藏
- 对比
UMFT230XA-01
917-UMFT230XA-01
评估和演示板及套件
Module
大陆
立即发货

FTDI UMFT230XA-01 USB to Basic UART Development Module based on FT230XQ USB to Basic UART IC
1最小包装量--
UMFT230XA-01详情
FTDI, Future Technology Devices International Ltd UMFT230XA-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
系列
USBmadeEZ-UART, FT-X, X-Chip
已出版
2006
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
USB 2.0 to UART
工作电源电压
3.3V
界面
UART, USB
使用的 IC/零件
FT230X
提供的内容
Board(s)
评估套件
有
主要属性
USB Full Speed, Mini-B Socket, 0.3 Wide 16-Pin DIP Socket
嵌入式
Yes, ASIC
次要属性
USB充电检测
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
无铅
无铅
UMFT230XA-01拓展信息
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd











哦! 它是空的。