MM900EV2A详情
FTDI MM900EV2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR-99
HTS
8473.30.11.80
Supported Device
FT900
Supported Device Technology
Microcontroller
PC Card Interface
micro SD
JTAG Support
无
Audio Interfaces
有
Main Program Memory Type
Flash
Daughter Cards
有
零件状态
Obsolete
类型
发展委员会
内存大小
64KB
程序存储器类型
Flash
程序内存大小
256KB/256KB
显示类型
LCD
以太网
1
USB
2
[医]GPIO
32
SPI,SPI
3
MM900EV2A拓展信息
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd








哦! 它是空的。