MM900EV3A详情
FTDI MM900EV3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Daughter Cards
有
Main Program Memory Type
Flash
Audio Interfaces
有
JTAG Support
无
PC Card Interface
micro SD
Supported Device Technology
Microcontroller
Supported Device
FT900
ECCN (US)
EAR-99
EU RoHS
Compliant
零件状态
活跃
类型
发展委员会
内存大小
64KB
程序存储器类型
Flash
程序内存大小
256KB/256KB
显示类型
LCD
以太网
1
USB
2
[医]GPIO
32
SPI,SPI
3
MM900EV3A拓展信息
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd








哦! 它是空的。