FTDI, Future Technology Devices International Ltd LC231X
- 收藏
- 对比
LC231X
917-LC231X
评估和演示板及套件
--
大陆
立即发货

MOD USB UART DEV FT231X
--最小包装量--
LC231X详情
FTDI, Future Technology Devices International Ltd LC231X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks
系列
USBmadeEZ-UART, FT-X, X-Chip
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
USB 2.0 to UART
使用的 IC/零件
FT231X
提供的内容
Board(s)
次要属性
USB充电检测
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
LC231X拓展信息
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd








哦! 它是空的。