FTDI, Future Technology Devices International Ltd UMFT220XA-02
- 收藏
- 对比
UMFT220XA-02
917-UMFT220XA-02
评估和演示板及套件
--
大陆
立即发货

USB TO 4-BIT SPI/FT1248 DEVELOPM
1最小包装量--
UMFT220XA-02详情
FTDI, Future Technology Devices International Ltd UMFT220XA-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
系列
USBmadeEZ-FIFO, FT-X, X-Chip
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
USB 2.0 to 4bit SPI/FT1248
使用的 IC/零件
FT220X
提供的内容
Board(s)
嵌入式
Yes, ASIC
RoHS状态
符合RoHS标准
UMFT220XA-02拓展信息
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd








哦! 它是空的。