FTDI, Future Technology Devices International Ltd UMFT600A
- 收藏
- 对比
UMFT600A
917-UMFT600A
评估和演示板及套件
--
大陆
立即发货

FTDI UMFT600A Evaluation Board, 16BIT FIFO-USB Bridge, 4 I/O Channels, HMSC Conn, Micro-USB 3.0 Rcpt
1最小包装量--
UMFT600A详情
FTDI, Future Technology Devices International Ltd UMFT600A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
1999
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
USB 3.0 to Parallel FIFO Bridge
使用的 IC/零件
FT600
提供的内容
Board(s)
评估套件
有
次要属性
On-Board LEDs
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
UMFT600A拓展信息
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd








哦! 它是空的。