FTDI, Future Technology Devices International Ltd UMFT600X
- 收藏
- 对比
UMFT600X
917-UMFT600X
评估和演示板及套件
--
大陆
立即发货

FTDI UMFT600X Evaluation Board, 32BIT FIFO-USB Bridge, 4 I/O Channels, FMC Conn, Micro-USB 3.0 Rcpt
1最小包装量--
UMFT600X详情
FTDI, Future Technology Devices International Ltd UMFT600X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2009
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
USB 3.0 to Parallel FIFO Bridge
使用的 IC/零件
FT600
提供的内容
Board(s)
评估套件
有
次要属性
On-Board LEDs
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
UMFT600X拓展信息
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd








哦! 它是空的。