FTDI, Future Technology Devices International Ltd UMFT601X-B
- 收藏
- 对比
UMFT601X-B
917-UMFT601X-B
评估和演示板及套件
--
大陆
立即发货

DEV BOARD FT601 USB3 32BIT FIFO
--最小包装量--
UMFT601X-B详情
FTDI, Future Technology Devices International Ltd UMFT601X-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks
已出版
2015
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
USB 3.0 to Parallel FIFO Bridge
使用的 IC/零件
FT601
提供的内容
Board(s)
次要属性
On-Board LEDs
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
UMFT601X-B拓展信息
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd








哦! 它是空的。