注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥557.741347
10
¥526.171085
100
¥496.387812
500
¥468.290388
1000
¥441.783385
FTDI, Future Technology Devices International Ltd UMFT602X-B
- 收藏
- 对比
UMFT602X-B
917-UMFT602X-B
评估和演示板及套件
--
大陆
立即发货

DEV FT602 USB3 UVC 32BIT FMC
--最小包装量--
¥
总价: ¥
UMFT602X-B详情
FTDI, Future Technology Devices International Ltd UMFT602X-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks
已出版
2017
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
USB 3.0 to Parallel FIFO Bridge
使用的 IC/零件
FT602
提供的内容
Board(s)
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
UMFT602X-B拓展信息
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd
FTDI, Future Technology Devices International Ltd






哦! 它是空的。