MB9AF312LPMC1详情
Fujitsu MB9AF312LPMC1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
64
Manufacturer Part Number
MB9AF312LPMC1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CYPRESS SEMICONDUCTOR CORP
Package Description
,
Risk Rank
5.5
Package Body Material
PLASTIC/EPOXY
Package Shape
SQUARE
Package Style
FLATPACK
端子位置
QUAD
终端形式
鸥翼
Reach合规守则
compliant
JESD-30代码
S-PQFP-G64
资历状况
不合格
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
MB9AF312LPMC1拓展信息
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu
Fujitsu








哦! 它是空的。