GEMS Sensors 1200SGH200J23DA
- 收藏
- 对比
1200SGH200J23DA
954-1200SGH200J23DA
压力传感器、变送器
--
大陆
立即发货

Gems Sensors & Controls Transducers, 1200 Series
1最小包装量--
1200SGH200J23DA详情
GEMS Sensors 1200SGH200J23DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1200SGH200J23DA
Approvals
cURus
Manufacturer
Gems Sensors & Controls
RoHS
无
类型
OEM
输出量
0-10 VDC
输入
12-35 VDC
温度范围
-5-180 °F
电气连接
Cable - Jacketed, Shielded
知识产权评级
IP65
1200SGH200J23DA拓展信息
GEMS Sensors
GEMS Sensors
GEMS Sensors
GEMS Sensors
GEMS Sensors







哦! 它是空的。