GEMS Sensors 2200SGG1002A3UA
- 收藏
- 对比
2200SGG1002A3UA
954-2200SGG1002A3UA
压力传感器、变送器
--
大陆
立即发货

Gems Sensors & Controls Transducers, 2200 Series
1最小包装量--
2200SGG1002A3UA详情
GEMS Sensors 2200SGG1002A3UA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
cURus
Manufacturer
Gems Sensors & Controls
Manufacturer Part Number
2200SGG1002A3UA
RoHS
无
类型
General Industrial (Amplified)
输出量
0-10 VDC
输入
12-35 VDC
温度范围
-40-260 °F
电气连接
DIN 43650 Form C
知识产权评级
IP65
2200SGG1002A3UA拓展信息
GEMS Sensors
GEMS Sensors
GEMS Sensors
GEMS Sensors
GEMS Sensors







哦! 它是空的。