120-100-2-2-03BK详情
Glenair 120-100-2-2-03BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Thermoplastic
MSL
n/a
Dimensions
7,4x3,1x2,6mm
Voltage, Rating
AC 63 V
RoHS
有
Characteristic
Fast/F
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
OMF 63
类型
Flexible, Spiral Convoluted
子类别
Wire & Cable Management
注意
-
产品类别
Conduit & Tubing
产品
Tubing
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
120-100-2-2-03BK拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。