121-100-1-1-40BPTG详情
Glenair 121-100-1-1-40BPTG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating DC
60V
RoHS
有
Actuator
Rocker
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
TA35
类型
Thermal
子类别
Wire & Cable Management
额定电流
10 A
注意
-
照明
Blue
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
121-100-1-1-40BPTG拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。