121-100-1-1-48BFTH详情
Glenair 121-100-1-1-48BFTH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminium
材料
Fluorinated Ethylene Propylene (FEP)
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
*
终端
Solder
类型
Flexible, Spiral Convoluted
定位的数量
11
子类别
Wire & Cable Management
军用标准
MIL-DTL-26482
触点性别
Female
镀层
Anodized
产品类别
Conduit & Tubing
产品
带套管和夹套管
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
121-100-1-1-48BFTH拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。