121-191-32YTB详情
Glenair 121-191-32YTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Dimensions
MSM22
Terminal
Faston
RoHS
有
Contact Current
10A
Actuator
Cylinder
Mounting
Snap-in
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
MSM22
类型
Switch
子类别
Wire & Cable Management
开关功能
ON-OFF
注意
-
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
背光颜色
red
知识产权评级
-
121-191-32YTB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。