550S100M5F0E详情
Glenair 550S100M5F0E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
安装选项1
LOCKING
安装选项2
JACKSCREW
Manufacturer Part Number
550S100M5F0E
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.7
Manufacturer Series
550S100M5F0E
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Brand
Glenair
Filtered
-
Package
Bulk
厂商
Glenair
Product Status
活跃
包装
Bulk
系列
*
附加功能
CABLE ENTRY SIDE STYLE, SHIELDED
子类别
D-Sub Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
D-Sub Backshells
装配项目名称
BACKSHELL
产品类别
D-Sub Backshells
550S100M5F0E拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。