550T039M1F0B1-03B详情
Glenair 550T039M1F0B1-03B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
1 (E)
Cable Entry Angle
Top Entry
Number of Cable Entries
1 Entry
Filtered
-
Factory Pack QuantityFactory Pack Quantity
1
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
*
类型
带状后壳
定位的数量
9 Position
知识产权评级
-
550T039M1F0B1-03B拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。