Greenlee Communications T1047
- 收藏
- 对比
T1047
1002-T1047
光纤连接器 - 适配器
--
大陆
立即发货

CONN ADAPT RCPT SOC-BNC SIMPLEX
1最小包装量--
T1047详情
Greenlee Communications T1047重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
自由悬挂
安装类型
Free Hanging (In-Line)
已出版
2013
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Adapter
颜色
Silver
转换自(适配器端)
SOC插座
转换(适配器端)
迷你BNC插座
单工/双工
Simplex
RoHS状态
Non-RoHS Compliant
T1047拓展信息
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications







哦! 它是空的。