Greenlee Communications T13A2
- 收藏
- 对比
T13A2
1002-T13A2
光纤连接器 - 适配器
--
大陆
立即发货

CONN ADAPT RCPT SOC-MTRJ SIMPLEX
1最小包装量--
T13A2详情
Greenlee Communications T13A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
底架
自由悬挂
安装类型
Free Hanging (In-Line)
已出版
2013
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Adapter
转换自(适配器端)
SOC-3 Receptacle
转换(适配器端)
MT-RJ Receptacle
单工/双工
Simplex
RoHS状态
Non-RoHS Compliant
T13A2拓展信息
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications
Greenlee Communications







哦! 它是空的。