Greenliant GLS85LP1002A-M-I-LFTE-ND000
- 收藏
- 对比
GLS85LP1002A-M-I-LFTE-ND000
1008-GLS85LP1002A-M-I-LFTE-ND000
存储器
--
大陆
立即发货

2GBYTE Pata Nandrive- Ssd, 14X24MM BGA, I-temp (mlc Nand)
1最小包装量--
GLS85LP1002A-M-I-LFTE-ND000详情
Greenliant GLS85LP1002A-M-I-LFTE-ND000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
2.2
Core identification
Colour
Nominal cross section conductor
0.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
White
Nominal voltage U
450
Conductor category
Class 5 = flexible
RoHS
Non-Compliant
GLS85LP1002A-M-I-LFTE-ND000拓展信息
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant







哦! 它是空的。