Greenliant GLS85LS1002A-C-M-1MS-K
- 收藏
- 对比
GLS85LS1002A-C-M-1MS-K
1008-GLS85LS1002A-C-M-1MS-K
存储器
--
大陆
立即发货

Memory Modules Solid State Drives - SSD 2GB MLC NANDrive EB Mini SATA Connecto
1最小包装量--
GLS85LS1002A-C-M-1MS-K详情
Greenliant GLS85LS1002A-C-M-1MS-K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-60 - 400
Material core insulation
Other
Conductor surface
Tinned
Outer diameter approx.
19.3
Core identification
Colour
Nominal cross section conductor
120
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Beige
Nominal voltage U
500
GLS85LS1002A-C-M-1MS-K拓展信息
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant







哦! 它是空的。