Greenliant GLS88BP480G3-I-CD302
- 收藏
- 对比
GLS88BP480G3-I-CD302
1008-GLS88BP480G3-I-CD302
存储器
--
大陆
立即发货

Solid State Drive AES 256-bit 480GB NAND Flash(TLC) NVMe M.2 2280
1最小包装量--
GLS88BP480G3-I-CD302详情
Greenliant GLS88BP480G3-I-CD302重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sustained Read
3000 MB/s
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
3
Interface Type
PCIe
Sustained Write
1000 MB/s
Manufacturer
Greenliant
Brand
Greenliant
RoHS
Details
包装
Tray
子类别
Memory & Data Storage
电压 - 供电
3.3 V
配置
TLC 3D NAND
内存大小
480 GB
产品类别
Solid State Drives - SSD
外形尺寸
M.2 2280
产品
NVMe固态盘
产品类别
Solid State Drives - SSD
GLS88BP480G3-I-CD302拓展信息
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant
Greenliant







哦! 它是空的。