Hammond Manufacturing 1421CNM50
- 收藏
- 对比
1421CNM50
1038-1421CNM50
配件
--
大陆
立即发货

Hammond Electronics 1421CNM50 Nut Steel Silver 50 pc(s)
1最小包装量--
1421CNM50详情
Hammond Manufacturing 1421CNM50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Content
50pc(s)
Factory colour
Silver
RoHS
Compliant
For Use With
Racks & Cabinets
类型
1421CNM50
颜色
Silver
配件类型
笼槽
螺纹尺寸
M6
达到SVHC
无SVHC
1421CNM50拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。