Hammond Manufacturing 1421E100B
- 收藏
- 对比
1421E100B
1038-1421E100B
机架配件
100
大陆
立即发货

MACH SCRW SLOT 10-32 100/PK
1最小包装量--
1421E100B详情
Hammond Manufacturing 1421E100B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Slot
包装/外壳
100
系列
1421
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
配件类型
安装硬件
特征
Screws
RoHS状态
Non-RoHS Compliant
1421E100B拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。