Hammond Manufacturing 1487BT
- 收藏
- 对比
1487BT
1038-1487BT
线槽,走线系统
--
大陆
立即发货

Racks & Rack Cabinet Accessories TEE FITTING
1最小包装量--
1487BT详情
Hammond Manufacturing 1487BT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
底架
Desktop
材料
Steel
质量
3.999778kg
已出版
2016
零件状态
活跃
湿度敏感性等级(MSL)
不适用
颜色
Grey
RoHS状态
ROHS3 Compliant
评级结果
IP54
1487BT拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing








哦! 它是空的。