Hammond Manufacturing 2CWBP36
- 收藏
- 对比
2CWBP36
1038-2CWBP36
机架组件
Metal
大陆
立即发货

Racks & Rack Cabinet Accessories AIR CONDIT. 12000BTU
1最小包装量--
2CWBP36详情
Hammond Manufacturing 2CWBP36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
包装/外壳
Metal
材料
Metal, Steel
质量
35.000094kg
系列
2000
已出版
2016
尺寸/尺寸
22.500Lx32.000W x 0.750 H 571.50mmx812.80mmx19.05mm
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Panel, Side
颜色
White
通风系统
Non-Vented
RoHS状态
ROHS3 Compliant
2CWBP36拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing











哦! 它是空的。