Hammond Manufacturing 90BYHWG
- 收藏
- 对比
90BYHWG详情
Hammond Manufacturing 90BYHWG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
底架
Panel
材料
Metal, Steel
已出版
2016
尺寸/尺寸
39.880Lx68.000W 1012.95mmx1727.20mm
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Panel, Inner
颜色
White
通风系统
Non-Vented
长度
1.013155m
宽度
1.7272m
RoHS状态
ROHS3 Compliant
90BYHWG拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing










哦! 它是空的。