Hammond Manufacturing CAGKIT1032-10
- 收藏
- 对比
CAGKIT1032-10
1038-CAGKIT1032-10
机架配件
--
大陆
立即发货

Hammond Manufacturing
1最小包装量--
CAGKIT1032-10详情
Hammond Manufacturing CAGKIT1032-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
304 Stainless Steel
Manufacturer Part Number
2STFS747512SS
Approvals
CE, CSA, UL
Manufacturer
Hammond Manufacturing
RoHS
有
Package Type
clam shell
ECCN
EAR99
Unit Weight
3.199997 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
Package
Bag
厂商
Hammond Manufacturing
Product Status
活跃
For Use With/Related Products
-
系列
CAGKIT
类型
10-32 Screw and Cage Nut Pack
子类别
Enclosures, Racks and Boxes
配件类型
Mounting Screw, Cage Nut
产品类别
Racks & Rack Cabinets
产品
Hardware
特征
-
产品类别
Racks & Rack Cabinet Accessories
CAGKIT1032-10拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing







哦! 它是空的。