Hammond Manufacturing HMEDW226
- 收藏
- 对比
HMEDW226详情
Hammond Manufacturing HMEDW226重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
包装/外壳
600
材料
Metal, Steel; Plastic
系列
HMEWD
已出版
2011
尺寸/尺寸
71.614Lx17.087W 1819.00mmx434.00mm
零件状态
活跃
湿度敏感性等级(MSL)
不适用
类型
Door, Front
颜色
Gray
通风系统
Non-Vented
RoHS状态
ROHS3 Compliant
HMEDW226拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing













哦! 它是空的。