注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥96.977219
10
¥91.487942
100
¥86.309376
500
¥81.423944
1000
¥76.81504
Hammond Manufacturing HP75PCLG
- 收藏
- 对比
HP75PCLG
1038-HP75PCLG
配件
--
大陆
立即发货

Hammond Manufacturing Miscellaneous, HPN4PC Series
--最小包装量--
¥
总价: ¥
HP75PCLG详情
Hammond Manufacturing HP75PCLG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PC
Manufacturer Part Number
HP75PCLG
Manufacturer
Hammond Manufacturing
For Use With
UL & CSA Enclosures
NEMA Rating
NEMA 1, 3, 3R, 4, 4X
Factory Pack QuantityFactory Pack Quantity
1
Brand
Hammond Manufacturing
Unit Weight
1.599999 oz
RoHS
Details
系列
HPN4PC
类型
Plug
子类别
Wire & Cable Management
产品类别
孔塞
产品类别
Conduit Fittings & Accessories
知识产权评级
-
HP75PCLG拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing






哦! 它是空的。