Hammond Manufacturing R501-002-100
- 收藏
- 对比
R501-002-100
1038-R501-002-100
盒配件
--
大陆
立即发货

Mounting Hardware EXTERNAL FEET
1最小包装量--
R501-002-100详情
Hammond Manufacturing R501-002-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
底架
External
材料
Aluminium
质量
300.000012g
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
不适用
颜色
Grey
配件类型
Feet, Leveling
RoHS状态
ROHS3 Compliant
R501-002-100拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing












哦! 它是空的。