Hammond Manufacturing RSDF19022GY2
- 收藏
- 对比
RSDF19022GY2
1038-RSDF19022GY2
机架组件
--
大陆
立即发货

Racks & Rack Cabinet Accessories FLUSH MOUNTING DOOR
1最小包装量--
RSDF19022GY2详情
Hammond Manufacturing RSDF19022GY2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Rack
材料
Metal, Steel
质量
12lbs 5.4kg
系列
1564
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
类型
Door, Front
颜色
Gray
通风系统
Non-Vented
特征
Locks
RoHS状态
符合RoHS标准
RSDF19022GY2拓展信息
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing
Hammond Manufacturing












哦! 它是空的。