HD4-6431-8详情
Harris HD4-6431-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Manufacturer Part Number
HD4-6431-8
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HARRIS SEMICONDUCTOR
Package Description
QCCN, LCC(UNSPEC)
Risk Rank
8.8
Operating Temperature-Max
125 °C
Operating Temperature-Min
-55 °C
Package Body Material
CERAMIC
Package Code
QCCN
Package Equivalence Code
LCC(UNSPEC)
Package Style
CHIP CARRIER
Usage Level
Military grade
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
端子位置
QUAD
终端形式
无铅
Reach合规守则
unknown
资历状况
不合格
温度等级
MILITARY
逻辑IC类型
总线驱动器
筛选水平
MIL-STD-883 Class B (Modified)
HD4-6431-8拓展信息
Harris
Harris
Harris
Harris
Harris
Harris
Harris
Harris
Harris
Harris








哦! 它是空的。