MJH16010A详情
Harris MJH16010A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
3
晶体管元件材料
SILICON
Manufacturer Part Number
MJH16010A
Part Life Cycle Code
活跃
Ihs Manufacturer
NEW JERSEY SEMICONDUCTOR PRODUCTS INC
Package Description
FLANGE MOUNT, R-PSFM-T3
Risk Rank
5.72
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
端子位置
SINGLE
终端形式
THROUGH-HOLE
Reach合规守则
unknown
JESD-30代码
R-PSFM-T3
极性/通道类型
NPN
集电极电流-最大值(IC)
15 A
集电极-发射器电压-最大值
450 V
MJH16010A拓展信息
Harris
Harris
Harris
Harris
Harris
Harris
Harris
Harris
Harris
Harris








哦! 它是空的。