9451511108详情
HARTING 9451511108重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 70 C
Performance Category
Cat 5
Minimum Operating Temperature
- 40 C
Number of Positions / Contacts per Port
8P4C
Mounting Styles
电缆安装
颜色
Black
应用
10/100 Base-T
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Shielded
终端样式
IDC
配置
-
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
安装角
Straight
USOC编码
RJ45
9451511108拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。