9455451561详情
HARTING 9455451561重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 70 C
Performance Category
Cat 6a
Minimum Operating Temperature
- 40 C
Number of Positions / Contacts per Port
8P8C
Mounting Styles
In-Line
类型
Modular
颜色
White, Yellow
应用
10G Base-T
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Shielded
额定电流
-
终端样式
IDC
配置
1x1
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
安装角
Straight
USOC编码
RJ45
知识产权评级
IP20
9455451561拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。