9641127215详情
HARTING 9641127215重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Thermoplastic
Performance Category
Cat 6
Factory Pack QuantityFactory Pack Quantity
100
Number of Positions / Contacts per Port
8P8C
Manufacturer
Amphenol
Brand
Amphenol Tuchel
RoHS
Details
Shell Sizes
1 (E)
Mounting Styles
通孔
Filtered
Filtered
系列
XLRnet
包装
Box
类型
XLR模块化接头
定位的数量
9 Position
行数
2 Row
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
终端样式
焊针
触点性别
Socket (Female)
产品类别
Modular Connectors / Ethernet Connectors
外壳电镀
Steel
安装角
Straight
产品类别
Modular Connectors / Ethernet Connectors
9641127215拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。