9652236801详情
HARTING 9652236801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Polybutylene Terephthalate (PBT)
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Amphenol
Brand
Amphenol Pcd
Shell Sizes
2 (A)
Mounting Styles
通孔
Filtered
Unfiltered
类型
Plug
定位的数量
15 Position
行数
2 Row
性别
Male
子类别
Circular Connectors
终端样式
焊针
触点性别
Pin (Male)
产品类别
Circular MIL Spec Tools, Hardware & Accessories
外壳电镀
Steel
安装角
直角
产品类别
Circular MIL Spec Tools, Hardware & Accessories
9652236801拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。