9670007176详情
HARTING 9670007176重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Brass
Filtered
-
子类别
D-Sub Connectors
触点类型
Signal
终端样式
Crimp
触点性别
Pin (Male)
线规
28 AWG to 24 AWG
产品类别
D-Sub Contacts
0个相似型号
9670007176拓展信息
09663625812
HARTING
09553663816741
HARTING
09664625812
HARTING
09553563612741
HARTING
20660153811
HARTING
09661635812
HARTING
09663235801
HARTING
09661625811
HARTING
9670008177
HARTING
09642127230
HARTING








哦! 它是空的。