9670370448详情
HARTING 9670370448重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Thermoplastic
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
HARTING
Brand
HARTING
Number of Cable Entries
1 Entry
Shell Sizes
4 (C)
Cable Entry Angle
Side Entry
Filtered
-
类型
两件式后壳
定位的数量
37 Position
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
外壳电镀
Metallized
产品类别
Harting
9670370448拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。