9670370453详情
HARTING 9670370453重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Thermoplastic (TP)
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
HARTING
Brand
HARTING
Filtered
-
Number of Cable Entries
1 Entry
Shell Sizes
4 (C)
Cable Entry Angle
Straight
类型
应力消除后壳
定位的数量
37 Position
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
产品类别
D-Sub Backshells
知识产权评级
-
9670370453拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。