9675097675详情
HARTING 9675097675重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Brand
Amphenol Positronic
Shell Sizes
1 (E)
Filtered
Unfiltered
类型
Plug
定位的数量
9 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
终端样式
通孔
触点性别
Pin (Male)
产品类别
Mixed Contact D-Sub Connectors
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
知识产权评级
IP67
9675097675拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。