HEYCO PRODUCTS 3547B
- 收藏
- 对比
3547B详情
HEYCO PRODUCTS 3547B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA66), Nylon 6/6
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Unit Weight
0.317466 oz
Factory Pack QuantityFactory Pack Quantity
400
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
Base Product Number
3547
厂商
Heyco Products Corporation
Product Status
活跃
For Use With/Related Products
Cable Entry Opening
系列
Nylon Liquid Tight Threaded Plugs
类型
螺纹堵头
颜色
Black
子类别
Wire & Cable Management
配件类型
Hole Plug, Threaded
产品类别
孔塞
产品
孔塞
特征
NPT 3/4 Thread, IP68 - Dust Tight, Waterproof
产品类别
Conduit Fittings & Accessories
3547B拓展信息








哦! 它是空的。