HEYCO PRODUCTS 3584B
- 收藏
- 对比
3584B
1084-3584B
配件
--
大陆
立即发货

Heyco® Nylon Liquid Tight Threaded Plug - Metric M20 - Black
1最小包装量--
3584B详情
HEYCO PRODUCTS 3584B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA66), Nylon 6/6
RoHS
Compliant
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Unit Weight
0.246918 oz
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
Heyco
Brand
Heyco
Base Product Number
3584
厂商
Heyco Products Corporation
Product Status
活跃
For Use With/Related Products
Cable Entry Opening
系列
Nylon Liquid Tight Threaded Plugs
子类别
Wire & Cable Management
配件类型
Hole Plug, Threaded
产品类别
孔塞
特征
M20 Thread, IP68 - Dust Tight, Waterproof
产品类别
Conduit Fittings & Accessories
3584B拓展信息







哦! 它是空的。